EN
  • EN
  • DE

TLP3123

Part No TLP3123
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Measurement Instruments Power Line Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269772-TLP3123
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3123 CAD Model

Description

The TLP3123 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It features a normally-open (1-Form-A) contact configuration and is designed for a wide range of applications requiring electrical isolation and switching of AC or DC loads. This SSR utilizes an infrared LED optically coupled to a MOSFET output, providing high isolation voltage and reliable switching performance.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Power Supplies: Employed in power supplies for switching AC or DC loads.
  • Instrumentation: Utilized in test and measurement equipment for signal switching.
  • Security Systems: Found in security systems for controlling door locks, alarms, and other devices.
  • Office Automation: Used in office equipment such as printers, copiers, and fax machines.

Features:

  • High Isolation Voltage: Provides high electrical isolation between the input and output circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation in the on-state.
  • Fast Switching Speed: Enables fast switching between states.
  • Long Life: Offers a long operating life compared to electromechanical relays.
  • Solid-State Design: Provides reliable and silent operation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Enhanced Safety: High isolation voltage enhances safety and prevents electrical shock.
  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, improving reliability.
  • Reduced Noise: Silent operation eliminates audible noise associated with electromechanical relays.
  • Faster Switching: Fast switching speed improves system response time.
  • Longer Life: Long operating life reduces maintenance costs.

Technical Specifications:

The TLP3123 has a maximum load voltage of 60V. It can switch a continuous load current of up to 1.2A. The isolation voltage is typically 3750Vrms. The on-resistance (RON) is typically 0.2 ohms. The turn-on and turn-off times are typically less than 0.5 ms. It is available in a small 4-pin DIP or SMD package. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess