The TLP3061 is a Phototriac Coupler from Toshiba Semiconductor and Storage. It consists of an infrared emitting diode optically coupled to a triac driver. This device is designed for applications requiring isolated switching of AC loads.
Applications
- Solid State Relays (SSRs)
- Industrial Control Systems
- Lighting Control
- AC Motor Control
- Solenoid and Valve Control
Features
- High Isolation Voltage: 5000 Vrms (minimum)
- Off-State Voltage: 600V (minimum)
- Trigger LED Current: 7mA (maximum)
- On-State Current: 100mA (maximum)
- Operating Temperature: -55°C to 100°C
- Safety Standards: UL Recognized, cUL Recognized, VDE Approved
Benefits
- Provides electrical isolation between the control circuit and the AC load.
- Enables direct control of AC loads from low-voltage DC circuits.
- Reduces the risk of electrical shock and damage to sensitive control circuitry.
- Offers a compact and reliable solution for solid-state switching.
- Enhances system safety and reliability due to high isolation voltage.
- Long operational life compared to electromechanical relays.
Additional Details
The TLP3061 is typically available in a DIP-6 package. It is crucial to adhere to the recommended operating conditions to ensure optimal performance and longevity. The device's high isolation voltage and robust design make it suitable for demanding industrial environments. The TLP3061 is widely used in applications where safety and reliability are paramount. It also simplifies circuit design by providing a direct interface between low-voltage control signals and high-voltage AC loads. It's a RoHS compliant component.