EN
  • EN
  • DE

74HC4016D,653

Part No 74HC4016D,653
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 9 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 28ns, 22ns
-3db Bandwidth 160MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SO
Win Source Part Number 1008424-74HC4016D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4016D,653 CAD Model

Description

The Nexperia USA Inc. 74HC4016D,653 is an integrated circuit that has four SPST - NO switch circuits.

  • -3db Bandwidth: 160MHz
  • Max Propagation Delay: 28ns for Ton and 22ns for Toff
  • Max On Resistance: 120 Ohm
  • Single Supply Voltage Range: 2 V to 10 V
  • Package: 14-SO
  • Temperature Range: -40°C to 125°C (TA)

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess