EN
  • EN
  • DE

TLP3023

Part No TLP3023
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6DIP 5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 200V/μs
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 600μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP (Cut), 5 Lead
Approvals BSI, SEMKO, UR
Win Source Part Number 093081-TLP3023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3023 CAD Model

Description

The TLP3023 is a photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon photo-triac. This component is designed for applications requiring electrical isolation and the ability to switch AC loads, providing a safe and reliable interface between low-voltage control circuits and high-voltage AC circuits.

Applications

  • Solid State Relays (SSRs): Used extensively in SSRs to switch AC loads without mechanical contacts.
  • Industrial Control Systems: Employed in industrial automation equipment for isolated control of AC-powered devices.
  • Lighting Control Systems: Integrated into lighting systems for dimming and switching AC-powered lighting fixtures.
  • Motor Control: Utilized in AC motor control circuits to provide electrical isolation between the control circuit and the motor.
  • Home Appliances: Found in appliances such as washing machines, refrigerators, and air conditioners for AC load switching.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output circuits.
  • Photo-Triac Output: Employs a photo-triac for efficient and reliable AC load switching.
  • Low Trigger Current: Requires a small input current to activate the triac, minimizing power consumption.
  • Compact Package: Comes in a small, space-saving package suitable for high-density circuit boards.
  • RoHS Compliant: Complies with environmental regulations by being free of hazardous substances.

Benefits

  • Enhanced Safety: Protects control circuits from high-voltage AC power.
  • Improved Reliability: Solid-state design offers a longer lifespan compared to mechanical relays.
  • Noise Reduction: Isolates circuits, minimizing electrical noise interference.
  • Simplified Circuit Design: Facilitates easier design of AC load control circuits.
  • Reduced Maintenance: Solid-state construction reduces the need for frequent maintenance.

Additional Details

The TLP3023 photocoupler operates by emitting infrared light when the LED is forward biased. This light then activates the photo-triac, allowing current to flow through the AC load. Key specifications include the repetitive peak off-state voltage, on-state RMS current, and isolation voltage. Proper thermal management is crucial for reliable performance.

Important parameters to consider are the LED forward current, triac holding current, and operating temperature range. The device is designed to operate within specific voltage and current limits to ensure its longevity and prevent damage. The TLP3023 provides a robust and efficient solution for AC load switching applications where electrical isolation is necessary.

You May Also Be Interested in

Vishay
Optocoupler with Phototriac Output
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Sharp Microelectronics
Lowest to $0.3754
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,034 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess