EN
  • EN
  • DE

TLP291GB(GB-TP.SE(T

Part No TLP291GB(GB-TP.SE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 758647-TLP291GB(GB-TP.SE(T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP291GB(GB-TP.SE(T CAD Model

Description

The TLP291GB(GB-TP.SE(T) is a small outline photocoupler from Toshiba Semiconductor and Storage. It integrates an infrared emitting diode and a phototransistor in a single package, providing electrical isolation between the input and output circuits. It's designed for use in applications requiring isolation and signal transmission, offering a compact and reliable solution.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation in I/O modules.
  • Switching Power Supplies: Isolates control circuits from the high-voltage side.
  • Inverters: Used for feedback and control signal isolation.
  • Microprocessor Control: Enables isolated control of external devices.
  • General Purpose Isolation: Suitable for a variety of isolation applications.

Features:

  • High Isolation Voltage: Ensures electrical isolation between input and output.
  • Compact SO Package: Saves space on the printed circuit board.
  • Current Transfer Ratio (CTR): Provides efficient signal transmission.
  • Low Input Current: Reduces power consumption.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Safety: Provides electrical isolation to protect circuits and users.
  • Improved Reliability: Reduces noise and interference in sensitive circuits.
  • Space Saving: Small package allows for denser board layouts.
  • Energy Efficient: Low input current reduces power consumption.
  • Environmental Compliance: Meets environmental standards for responsible manufacturing.

Additional Details:

The TLP291GB(GB-TP.SE(T) is designed for high-density mounting and provides excellent isolation characteristics. Its compact size and low profile make it ideal for space-constrained applications. The device offers a stable current transfer ratio over a wide temperature range, ensuring reliable performance in diverse operating conditions. The SO package is suitable for automated assembly, enhancing manufacturing efficiency. This photocoupler provides a robust and cost-effective solution for various isolation needs.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,355+ $0.0855 $115.8525
2,115+ $0.0820 $173.4300
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,511 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess