The TLP290(GR-TP,SE(T is a four-channel SO4 photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode coupled with a silicon phototransistor. This makes it ideal for applications requiring electrical isolation between input and output.
Applications
- Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
- Inverter Control: Provides isolation in inverter circuits for controlling power devices.
- AC Servo Motor Control: Isolates control signals in servo motor drive systems.
- General Purpose Inverters: Used in various inverter applications for safety and control.
- Factory Automation: Provides isolation in factory automation equipment.
Features
- Four-Channel SO4 Package: Compact surface mount package for efficient space utilization.
- Current Transfer Ratio (CTR): High CTR ensures efficient signal transfer.
- High Isolation Voltage: Provides excellent electrical isolation between input and output.
- Operating Temperature Range: Wide operating temperature range suitable for industrial applications.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
Benefits
- Electrical Isolation: Protects sensitive circuits from high voltage transients and noise.
- Compact Size: Saves valuable board space in densely populated circuit boards.
- Improved System Reliability: Enhances overall system reliability by preventing ground loops and noise interference.
- Simplified Design: Easier to implement compared to traditional isolation techniques.
- Enhanced Safety: Provides a safety barrier between high and low voltage circuits.
Additional Details
The TLP290 series is designed for high-density mounting applications. Key electrical specifications include a high isolation voltage, allowing for safe operation in environments with potentially dangerous voltage levels. The device features a guaranteed minimum CTR, ensuring adequate signal transmission even under adverse conditions. The input diode forward voltage is typically around 1.2V, and the output transistor collector-emitter breakdown voltage is typically high. The TLP290(GR-TP,SE(T specifically refers to a particular taping and packaging option.