The TLP268J(TPL is a small outline transistor photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This photocoupler is designed for high-density mounting applications and offers reinforced insulation.
Applications
- Factory automation
- Programmable logic controllers (PLCs)
- Inverter control
- Switching power supplies
- I/O interface boards
Features
- High isolation voltage: 5000 Vrms (minimum)
- Collector-emitter voltage: 80 V (minimum)
- Current transfer ratio (CTR): 50% to 400%
- Operating temperature: -55°C to 110°C
- Small outline package (SOP)
- Reinforced insulation
Benefits
- Provides electrical isolation between input and output circuits, protecting sensitive control circuits from high voltage surges and noise.
- High CTR allows for efficient signal transfer with minimal current input.
- Wide operating temperature range ensures reliable operation in harsh industrial environments.
- Small outline package saves valuable board space.
- Reinforced insulation provides enhanced safety and reliability.
Additional Details
The TLP268J(TPL features a high isolation voltage of 5000 Vrms, making it suitable for applications requiring stringent safety standards. The collector-emitter voltage is rated at 80 V, providing ample headroom for various circuit designs. The current transfer ratio (CTR) ranges from 50% to 400%, allowing for flexible signal amplification. This photocoupler is available in a small outline package (SOP), which is ideal for high-density mounting. The device’s operating temperature range spans from -55°C to 110°C.