EN
  • EN
  • DE

TLP266J(TPLE(T

Part No TLP266J(TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler, Triac, 3.75KV, SOP-4 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Number of Circuits 1
RoHS Compliant
Win Source Part Number 967383-TLP266J(TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP266J(TPLE(T CAD Model

Description

The TLP266J(TPLE(T) is a Toshiba Semiconductor and Storage photocoupler. A photocoupler (also known as an optocoupler or optoisolator) is a device that transfers electrical signals between two isolated circuits by using light. This provides electrical isolation while allowing data transmission.

Applications:

  • Isolated Logic Interfaces: Providing electrical isolation between digital circuits.
  • Power Supply Control: Used in feedback loops to control power supply output voltage and current.
  • Industrial Control Systems: Isolating sensitive control circuitry from high-voltage or noisy environments.
  • Motor Control: Providing isolation between the control circuit and the motor drive circuit.
  • Data Communication: Isolating communication interfaces to prevent ground loops and improve noise immunity.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current.
  • Compact Package: Allows for high-density circuit designs.
  • High-Speed Switching: Facilitates fast and efficient signal transfer.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects circuits from high-voltage transients.
  • Noise Immunity: Improves signal integrity in noisy environments.
  • Reliable Performance: Toshiba's quality manufacturing ensures consistent and dependable operation.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.

Additional Details:

The TLP266J(TPLE(T) photocoupler's isolation voltage is a critical parameter that determines the maximum voltage difference between the input and output circuits. The CTR is affected by temperature and input current. The switching speed of the photocoupler is determined by its rise and fall times. Refer to the Toshiba datasheet for detailed specifications, including isolation voltage, CTR, switching speed, and other relevant parameters. The input diode forward voltage and current should also be considered when designing the input circuit. The output transistor's collector-emitter voltage and current ratings must be respected. Always consult the official Toshiba documentation for the most accurate and up-to-date information. The photocoupler's common-mode transient immunity (CMTI) is also an important factor in noisy environments.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,160 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess