EN
  • EN
  • DE

TLP2631

Part No TLP2631
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description ISOLATED LINE RECEIVER SIMPLEX/MULTIPLEX DATA TRANSMISSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269741-TLP2631
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2631 CAD Model

Description

The TLP2631 is a high-speed, dual-channel optocoupler from Toshiba Semiconductor and Storage. It features two independent channels in a single package, providing galvanic isolation between input and output circuits. This isolation protects sensitive control circuitry from high voltages and noise, while enabling fast data transfer. The TLP2631 is designed for use in a variety of industrial, communication, and power control applications.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the control circuitry and the output modules.
  • Inverter circuits: Isolates the control signals from the high-voltage power stage.
  • Switching power supplies: Ensures safe and reliable operation by isolating control and output sections.
  • Motor control circuits: Protects microcontrollers from motor noise and high voltages.
  • Data communication: Provides galvanic isolation in communication interfaces to prevent ground loops.

Features

  • Dual-channel configuration: Offers two independent isolation channels in a single package.
  • High-speed operation: Supports data rates up to 10 Mbps, making it suitable for fast data transmission.
  • High isolation voltage: Withstands high voltages between input and output, ensuring safety and reliability.
  • Low input current: Requires minimal drive current from the input signal.
  • Wide operating temperature range: Functions reliably in a broad range of environmental conditions.

Benefits

  • Galvanic isolation: Provides complete electrical isolation between input and output, protecting sensitive circuits from high voltages and noise.
  • Improved system reliability: Enhances system robustness by preventing ground loops and voltage transients.
  • Compact design: Dual-channel configuration saves board space compared to using two single-channel optocouplers.
  • Fast data transfer: High-speed operation enables real-time control and data acquisition.
  • Enhanced safety: High isolation voltage ensures operator and equipment safety in high-voltage applications.

Additional Details

The TLP2631 operates with a typical supply voltage of 5V. Its isolation voltage is rated at 3750 Vrms for one minute. The propagation delay is typically around 20 ns. This optocoupler uses a GaAlAs infrared emitting diode as the input and a high-gain, high-speed photodetector IC as the output. The operating temperature range typically spans from -25°C to +85°C. It is available in an 8-pin DIP package. This device is often used where high-speed signal transmission with galvanic isolation is crucial. It is a reliable component for protecting control systems in noisy industrial environments, preventing damage from overvoltage or surges. The dual-channel feature provides cost-effective and space-saving isolation solutions for various applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess