EN
  • EN
  • DE

TLP2391

Part No TLP2391
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370219-TLP2391
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2391 CAD Model

Description

The TLP2391 is a high-speed photocoupler from Toshiba Semiconductor and Storage designed for applications requiring fast signal transmission with galvanic isolation. It integrates an infrared emitting diode (IRED) and a photodetector, providing a high level of isolation between the input and output circuits.

Applications

  • Inverter Circuits: Used in inverter circuits for motor control and power supply applications.
  • Switching Power Supplies: Employed in switching power supplies for feedback control and isolation.
  • Digital Logic Isolation: Provides isolation between digital logic circuits to prevent ground loops and noise interference.
  • Communication Equipment: Integrated into communication equipment for isolating data transmission lines.
  • Industrial Control Systems: Used in industrial control systems for signal isolation and protection.

Features

  • High-Speed Operation: Supports high-speed data transmission, suitable for fast digital signals.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Low Input Current: Requires a low input current for activation, reducing power consumption.
  • Compact Package: Available in a small package for space-saving designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Improved Signal Integrity: High isolation voltage reduces noise and interference, ensuring clean signal transmission.
  • Reduced Power Consumption: Low input current minimizes power dissipation, improving energy efficiency.
  • Space Saving: Compact package allows for high-density mounting on circuit boards.
  • Enhanced System Reliability: Electrical isolation protects sensitive circuits from voltage surges and ground loops.
  • Versatile Applications: Suitable for a wide range of applications due to its high speed and isolation characteristics.

The TLP2391 features a fast propagation delay and a high common-mode transient immunity, making it ideal for use in noisy environments. It is designed to meet the stringent requirements of industrial, commercial, and telecommunications applications. The device provides a robust and efficient solution for signal isolation and data transmission, ensuring reliable performance in demanding conditions. Its small size and high performance make it a valuable component in many electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess