EN
  • EN
  • DE

TLP2358

Part No TLP2358
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Inverter logic type (totem pole output)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370211-TLP2358
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2358 CAD Model

Description

The TLP2358 is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. It features a GaAlAs infrared emitting diode (IRED) optically coupled to an integrated high-gain, high-speed photodetector IC chip. This configuration enables high-speed signal transmission with electrical isolation between the input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  • Inverter Control: Employed in inverter circuits for motor control and power conversion applications.
  • FA Networks: Used in Factory Automation networks to provide isolation between different segments of the network.
  • Measuring Instruments: Integrated into measuring instruments for isolating sensitive measurement circuits.
  • High-Speed Digital Interfaces: Applied in high-speed digital communication systems to isolate data lines.

Features

  • High-Speed Data Transmission: Supports high-speed data rates, suitable for fast digital communication.
  • High Common-Mode Transient Immunity: Provides high immunity to common-mode noise, ensuring reliable signal transmission in noisy environments.
  • Guaranteed Performance from -40 to 100°C: Maintains stable performance over a wide temperature range.
  • Low Input Current: Requires a low input current for operation, reducing power consumption.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Enhanced Signal Integrity: High common-mode transient immunity ensures clean and reliable signal transmission.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Reduced Power Consumption: Low input current minimizes power dissipation, improving energy efficiency.
  • Space Saving: Compact package allows for high-density mounting on circuit boards.
  • Improved System Reliability: Electrical isolation protects sensitive circuits from voltage surges and noise.

The TLP2358 offers a typical propagation delay time in the nanosecond range, making it ideal for high-speed applications. It also provides a high isolation voltage, ensuring safety and reliability. The device is designed to meet the stringent requirements of industrial automation, motor control, and digital communication systems, providing a robust and efficient solution for signal isolation and data transmission. Its stable performance across a wide temperature range further enhances its suitability for demanding applications.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess