EN
  • EN
  • DE

TLOE1100B

Part No TLOE1100B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Panel Circuit Indicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369969-TLOE1100B
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signalling, Automotive, Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian TLOE1100B CAD Model

Description

The TLOE1100B is an infrared emitting diode (IRED) from Toshiba Semiconductor and Storage. This diode is designed for applications requiring a source of infrared light, such as remote controls, optical sensors, and security systems. Its key feature is its ability to emit infrared radiation efficiently and reliably.

Applications

  • Remote Control Systems: Commonly used in remote controls for controlling TVs, audio equipment, and other consumer electronics.
  • Light Barrier Systems: Integrated into light barrier systems for detecting objects or intrusions in security and automation setups.
  • Optical Sensors: Employed in optical sensors for object detection, proximity sensing, and light curtain applications.
  • Encoders: Used in rotary and linear encoders to provide feedback on position and motion.
  • Infrared Communication: Suitable for short-range infrared data transmission purposes.

Features

  • High Radiant Intensity: Provides a strong and focused infrared light output.
  • Fast Switching Speed: Enables quick response times for efficient data transmission and sensing.
  • Narrow Beam Angle: Offers a concentrated beam of infrared light.
  • Compact Package: Allows for easy integration into a variety of electronic devices.
  • Robust Design: Ensures reliable performance under diverse environmental conditions.

Benefits

  • Consistent Performance: Provides stable and dependable infrared light emission.
  • Long Operational Life: Offers an extended operational life, reducing maintenance requirements.
  • Improved Sensitivity: Enhances the performance of optical sensors and communication systems.
  • Space-Saving Design: Allows for compact and efficient system designs.
  • Cost-Effective Solution: Provides an optimal balance of performance and affordability.

Additional Details

The TLOE1100B emits infrared light in the 940 nm range. It typically operates with a forward voltage of approximately 1.3V and a forward current of 50mA. Usually comes in a through-hole package, simplifying installation on PCBs. Its focused beam angle helps to increase signal strength and minimize interference. Handling with ESD precautions is essential to preserving device performance and lifespan. Matching it to compatible phototransistors or photodiodes can enhance system sensitivity and overall effectiveness.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess