EN
  • EN
  • DE

TLP2355(V4-TPL,E(T

Part No TLP2355(V4-TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description High-Speed Digital Interfacing Photocouplers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987319-TLP2355(V4-TPL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2355(V4-TPL,E(T CAD Model

Description

The TLP2355(V4-TPL,E(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. It is designed for high-speed logic interface and isolation applications. This photocoupler provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and noise.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  • Inverter Circuits: Employed in inverter circuits for isolating control signals from power circuits.
  • Switching Power Supplies: Integrated into power supplies for isolating the primary and secondary sides.
  • Digital Interfaces: Utilized in digital communication interfaces for isolating data and control lines.

Features

  • High-Speed Operation: Supports high data transfer rates for fast communication.
  • Electrical Isolation: Provides high voltage isolation between input and output circuits.
  • Low Input Current: Requires low input current for efficient operation.
  • Open Collector Output: Offers flexible output configuration options.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Improved Safety: Protects sensitive circuits from voltage transients and noise.
  • Enhanced Performance: Enables high-speed data transfer with minimal signal distortion.
  • Simplified Design: Reduces the complexity of circuit design and layout.
  • Increased Reliability: Ensures stable performance in harsh environments.

Technical Specifications

Typical specifications for the TLP2355(V4-TPL,E(T photocoupler include:

  • Isolation Voltage: 3750 Vrms
  • Input Forward Current: 5 mA
  • Output Supply Voltage: 4.5V to 5.5V
  • Data Transfer Rate: 10 Mbps
  • Operating Temperature Range: -40°C to +85°C
  • Package: SO6 (Small Outline 6-pin)

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3184 $50.9440
340+ $0.2983 $101.4220
525+ $0.2882 $151.3050
750+ $0.2680 $201.0000
970+ $0.2580 $250.2600
1,215+ $0.2479 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,220 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess