The TLP2301(TPL is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. It consists of an infrared emitting diode optically coupled to an integrated high gain, high-speed photodetector. This configuration provides electrical isolation between the input and output circuits while allowing for the transmission of digital signals. The device is designed for high-speed data transmission and is commonly used in various industrial and communication applications.
Applications
- Digital logic isolation
- Microprocessor system interfaces
- Programmable logic controllers (PLCs)
- Inverter control circuits
- High-speed data transmission
Features
- High-speed data transmission (up to 10 Mbps)
- High common-mode transient immunity
- Guaranteed performance from 3V to 5.5V
- Open collector output
- Compact SO-5 package
Benefits
- Electrical isolation: Protects sensitive circuits from high voltage or noise.
- High-speed data transfer: Enables fast communication between isolated circuits.
- Noise immunity: Rejects common-mode noise, ensuring reliable data transmission.
- Wide operating voltage range: Compatible with various logic levels.
- Compact design: Small package allows for use in space-constrained applications.
Additional Details
The TLP2301(TPL has a typical propagation delay of a few nanoseconds, which allows for high-speed data transmission. The common-mode transient immunity (CMTI) is an important parameter that indicates the device's ability to reject noise on the power lines. It typically has a CMTI value of several kV/μs. It comes in a small SO-5 surface mount package. It is crucial to consult the official Toshiba datasheet for precise electrical characteristics, timing diagrams, and recommended operating conditions to ensure optimal performance and safety in your specific application.
A pull-up resistor is usually required on the output side to define the logic high level. The value of the pull-up resistor should be chosen carefully to balance speed and power consumption. It's also important to ensure that the input current to the LED is within the specified range.