EN
  • EN
  • DE

TLP227GA

Part No TLP227GA
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler Photo Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269732-TLP227GA
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP227GA CAD Model

Description

The TLP227GA is a solid-state relay (SSR) from Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between a low-voltage control circuit and a higher-voltage load circuit. It uses an LED to activate a phototransistor, which in turn controls the output switch. This design provides a high degree of isolation and eliminates the mechanical wear and tear associated with traditional electromechanical relays.

Applications:

  • Industrial Control Systems: Used for switching AC or DC loads in industrial automation equipment.
  • Heating, Ventilation, and Air Conditioning (HVAC): Controls motors, heaters, and other components in HVAC systems.
  • Security Systems: Switches lights, sirens, and other devices in security applications.
  • Medical Equipment: Provides isolation and switching in medical devices.

Features:

  • High Isolation Voltage: Provides electrical isolation between the input and output circuits.
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Input Current: Requires minimal current to activate the relay.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Enhanced Reliability: Eliminates mechanical wear and tear.
  • Improved Performance: Provides fast and reliable switching.
  • Simplified Design: Requires minimal external components.
  • Increased Safety: Provides electrical isolation between circuits.
  • Long Lifespan: Offers a significantly longer lifespan compared to electromechanical relays.

Additional Details:

The TLP227GA features a high isolation voltage, typically around 3750 Vrms. It has a low on-resistance, which minimizes power dissipation. The relay is available in a small surface mount package. This SSR is designed to operate over a wide temperature range. The typical turn-on and turn-off times are very fast compared to electromechanical relays. Toshiba Semiconductor and Storage's advanced manufacturing processes ensure high quality and reliability. This solid state relay is an excellent alternative to electromechanical relays in applications where reliability, speed, and isolation are critical requirements. It is often used in applications where frequent switching is required, as the absence of mechanical contacts eliminates wear and tear. The control input is compatible with standard logic levels, simplifying interface design.

The TLP227GA is a robust and versatile solid-state relay that offers numerous advantages over traditional electromechanical relays. Its high isolation voltage, low on-resistance, and fast switching speed make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4151 $56.6040
90+ $1.1612 $104.5080
135+ $1.1249 $151.8615
185+ $1.0886 $201.3910
240+ $1.0523 $252.5520
320+ $0.9434 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess