EN
  • EN
  • DE

TLP2110(TPF)

Part No TLP2110(TPF)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin SO Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099882-TLP2110(TPF)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2110(TPF) CAD Model

Description

The TLP2110(TPF) is a solid-state relay (SSR) from Toshiba Semiconductor and Storage, designed for applications requiring high-speed switching and electrical isolation between control and load circuits. Its compact design and robust performance make it suitable for various industrial and commercial uses.

Applications

      
  • High-Speed Switching Circuits: Used in applications requiring rapid on/off switching.
  •   
  • Automated Test Equipment (ATE): Isolation and switching in test setups.
  •   
  • Data Acquisition Systems: Protecting sensitive data acquisition hardware.
  •   
  • Industrial Control Systems: Isolation in PLC input/output modules.
  •   
  • Telecommunications Equipment: Isolation in communication circuits.

Features

      
  • High Isolation Voltage: Provides robust electrical isolation.
  •   
  • High Switching Speed: Enables fast switching of signals.
  •   
  • Low On-Resistance: Minimizes power dissipation and voltage drop.
  •   
  • Compact Package: Small size for space-saving designs.
  •   
  • RoHS Compliant: Complies with environmental standards.

Benefits

      
  • Enhanced Safety: Protects control circuits from high-voltage transients.
  •   
  • Improved Performance: High-speed switching allows for precise control.
  •   
  • Energy Efficiency: Low on-resistance reduces power consumption.
  •   
  • Compact Design: Facilitates miniaturization of electronic devices.
  •   
  • Reliable Operation: Provides consistent and dependable performance.

Additional Details

The TLP2110(TPF) solid-state relay typically consists of an input LED and an output MOSFET or other semiconductor switch. When current is applied to the LED, it emits light, activating the output switch and closing the relay. Specifications typically include input forward current, load voltage, load current, on-resistance, and isolation voltage. Refer to the datasheet for precise ratings and characteristics.

This SSR ensures safe and efficient operation by providing a reliable barrier against high voltages and noise, enhancing the overall performance and reliability of the systems in which it's used.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0583
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,933 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess