EN
  • EN
  • DE

TLP206A

Part No TLP206A
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description MEASUREMENT INSTRUMENT DATA ACQUISITION PROGRAMMABLE CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269711-TLP206A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP206A CAD Model

Description

The TLP206A is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. The TLP206A is designed for high-speed signal isolation and offers excellent performance in a variety of applications. It's known for its reliable isolation and fast switching characteristics.

Applications

  • Programmable logic controllers (PLCs)
  • Inverter control
  • Factory automation
  • Switching power supplies
  • Measurement equipment
  • General purpose isolation

Features

  • High isolation voltage: Provides electrical isolation between input and output circuits.
  • High-speed switching: Enables fast signal transmission.
  • Guaranteed performance from -25 to 85°C: Operates over a wide temperature range.
  • Low input current: Reduces power consumption.
  • Compact package: Allows for high-density mounting.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Enhanced system safety: High isolation voltage protects against hazardous voltages.
  • Improved signal integrity: Optical isolation eliminates ground loops and noise.
  • Increased system reliability: Robust design ensures reliable operation in various conditions.
  • Simplified circuit design: Integrated functionality reduces external component count.
  • Reduced power consumption: Low input current improves energy efficiency.

Additional Details

The TLP206A comes in a DIP-8 package. It has a typical isolation voltage of 2500Vrms. The current transfer ratio (CTR) varies, so it's important to check the datasheet for specific values. The forward voltage of the input diode is typically around 1.2V, and the collector-emitter voltage of the output transistor can be up to 80V. The switching speed is typically in the range of a few microseconds. This photocoupler is widely used in industrial automation and control systems for isolating sensitive circuits from high-voltage environments. The TLP206A provides a reliable and cost-effective solution for signal isolation. The device is designed for wave soldering and its operating temperature is within -25°C to +85°C.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess