The TLP187(TPR is a high-isolation voltage photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring robust electrical isolation. This photocoupler features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a phototransistor, providing high isolation between input and output circuits. It is ideal for isolating control circuits from high-voltage power circuits, reducing noise and enhancing system safety.
Applications:
- Digital Logic Isolation: Used to isolate digital circuits from noise and high voltages in industrial environments.
- Power Supply Control: Implemented in power supplies to isolate the control circuitry from the high-voltage side, ensuring safety.
- Programmable Logic Controllers (PLCs): Used to isolate input and output signals in industrial automation systems.
- Inverter Control: Utilized to isolate control signals in inverter circuits, providing safety and preventing damage.
- Motor Control: Used to isolate control signals from the motor drive circuitry, ensuring safety and reducing noise.
Features:
- High Isolation Voltage: Provides robust electrical isolation between input and output, enhancing safety.
- Low Input Current: Requires minimal input current for operation, reducing power consumption in control circuits.
- Compact Package: Allows for easy integration into space-constrained designs, simplifying PCB layout.
- High Current Transfer Ratio (CTR): Ensures efficient signal transmission across the isolation barrier.
- RoHS Compliant: Meets environmental standards for lead-free manufacturing, ensuring compliance with regulations.
Benefits:
- Enhanced Safety: High isolation voltage protects sensitive circuits from high-voltage damage, improving safety.
- Improved Signal Integrity: Electrical isolation reduces noise and interference, improving signal quality.
- Reduced Power Consumption: Low input current requirements minimize power usage, extending battery life in portable devices.
- Simplified Design: Compact package simplifies PCB layout and assembly, reducing design time.
- Increased System Reliability: Robust design ensures stable operation in harsh industrial environments, improving reliability.
The TLP187(TPR has specific current transfer ratio (CTR) characteristics to provide reliable signal transmission across the isolation barrier. The device's isolation voltage is designed to withstand high potential differences, ensuring robust electrical isolation. Its switching speed characteristics support efficient data transfer. The photocoupler is designed to operate within a specific temperature range. The package allows for dense board layouts and efficient system designs. This photocoupler is often used in environments where noise immunity and electrical safety are critical considerations. It is a reliable choice for isolating sensitive electronic circuits in industrial applications.