EN
  • EN
  • DE

1PS79SB10,115

Part No 1PS79SB10,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD523 / Rectifier Diode Schottky 0.2A Automotive 2-Pin SOD-523 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002484-1PS79SB10,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1PS79SB10
Introduction Date July 16, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1PS79SB10,115 CAD Model

Description

The 1PS79SB10,115 is a Schottky diode manufactured by Nexperia USA Inc.

  • Maximum Reverse Voltage Rating: 30V
  • Maximum Forward Current Rating: 200mA
  • Mounting Style: SMD (SMT)
  • Packaging: Reel
  • Forward Voltage Rating: 800mV @ 100mA
  • Reverse Leakage Current Rating: 2μA @ 25V
  • Capacitance: 10pF @ 1V, 1MHz
  • Operating Temperature Range: Up to 125°C
  • Supply and Demand Status: Balance
  • Popularity Rating: High

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,570 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess