EN
  • EN
  • DE

A54SX16A-TQ100

Part No A54SX16A-TQ100
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description SX-A Family FPGAs | IC FPGA 81 I/O 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete
Number of LABs/CLBs 1452
The number of I/O 81
Number of Gates 24000
Supply Voltage (V) 2.25V ~ 5.25V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number A54SX16A
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1134709-A54SX16A-TQ100
Manufacturer Homepage www.actel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A54SX16A-TQ100 CAD Model

Description

The A54SX16A-TQ100 is a Field Programmable Gate Array (FPGA) from Microsemi Corporation's SX family. This FPGA is designed for high-performance applications requiring substantial logic capacity and flexible programmability. The TQ100 denotes a 100-pin TQFP (Thin Quad Flat Pack) package.

Applications:

  • Aerospace and defense systems: Used in radar processing, image processing, and control systems.
  • Industrial automation: Employed in motor control, robotics, and programmable logic controllers (PLCs).
  • Communication systems: Utilized in high-speed data processing, network interface cards (NICs), and wireless communication infrastructure.
  • Medical imaging: Integrated into medical devices for image processing and analysis.
  • Test and measurement equipment: Used in logic analyzers, signal generators, and data acquisition systems.

Features:

  • High Logic Density: Offers a substantial amount of programmable logic cells.
  • System Performance: Delivers high-speed performance.
  • Flexible I/O: Supports a wide range of I/O standards.
  • On-Chip Memory: Contains on-chip RAM for data storage and processing.
  • Low Power Consumption: Optimized for low power operation.
  • TQFP Package: Compact TQFP package for space-constrained applications.

Benefits:

  • Design Flexibility: Allows for custom logic implementation and reconfiguration.
  • Fast Prototyping: Enables rapid prototyping and development cycles.
  • Reduced Time to Market: Shortens the development time for complex digital systems.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASICs for medium-volume applications.
  • High Performance: Provides high-speed performance for demanding applications.

Additional Details:

The A54SX16A-TQ100 is commonly configured using hardware description languages (HDLs) such as VHDL or Verilog. Designers use specialized FPGA development tools to synthesize, place, and route their designs onto the FPGA fabric. Microsemi provides development software and support for their FPGAs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8188 $68.8188
3+ $56.4667 $169.4001
4+ $54.7021 $218.8084
5+ $52.9376 $264.6880
6+ $51.1730 $307.0380
8+ $45.8793 $367.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess