EN
  • EN
  • DE

TLP185YE

Part No TLP185YE
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840511-TLP185YE
Ultra Librarian 3D Model Ultra Librarian TLP185YE CAD Model

Description

The TLP185YE is a high-performance, small-outline photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This photocoupler is designed for high-density mounting applications and offers excellent insulation voltage characteristics.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation.
  • Inverter Control: Provides isolation between the control circuit and the power stage.
  • Factory Automation Equipment: Ensures safe and reliable signal transmission.
  • Measuring Instruments: Isolates sensitive measurement circuitry from high-voltage components.
  • Office Automation Equipment: Enhances safety and reduces noise in devices like printers and copiers.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring safety and preventing electrical hazards.
  • Small Outline Package: The compact package design is ideal for space-constrained applications.
  • High Collector-Emitter Voltage: Supports higher voltage applications.
  • CTR (Current Transfer Ratio): Provides stable and efficient signal transfer.
  • Operating Temperature Range: Wide operating temperature range for use in diverse environments.

Benefits

  • Enhanced Safety: The high isolation voltage provides a crucial safety barrier between circuits.
  • Space Saving: The small outline package allows for high-density mounting, saving valuable board space.
  • Reliable Performance: Stable CTR ensures consistent and reliable signal transfer.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Improved Noise Immunity: Optical isolation helps reduce noise and interference in sensitive circuits.

The TLP185 series is known for its robustness and reliability in various industrial applications. Its key specifications include a high isolation voltage (typically 3750 Vrms or higher), a collector-emitter voltage rating, and a specified current transfer ratio (CTR). The operating temperature range often spans from -55°C to +110°C, making it suitable for demanding environments. The internal construction uses industry-standard materials designed for longevity and consistent performance. Toshiba's stringent manufacturing processes ensure high quality and reliability, essential for critical isolation applications.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,063 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess