EN
  • EN
  • DE

TLP183(BL-TPL,E

Part No TLP183(BL-TPL,E
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 15 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 6-SOP
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 4 Leads
Case / Package 6-SOP
Family Name TLP183
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number TLP183(BL-TPLE(TCT, TLP183BLTPLE, TLP183(BL-TPLETR, TLP183(BL-TPLECT, TLP183(BL-TPLE(TDKR, TLP183(BL-TPL,E(T, TLP183BLTPLET, TLP183(BL-TPLE(TDKR-ND, TLP183(BL-TPLEDKR, TLP183(BL-TPLE(TTR-ND, TLP183(BL-TPLE(TCT-ND, TLP183(BL-TPLE(TTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936775-TLP183(BL-TPL,E
Ultra Librarian 3D Model Ultra Librarian TLP183(BL-TPL,E CAD Model

Description

This electronic component is manufactured by Toshiba Semiconductor and Storage and has a high popularity in the market.

  • Win Source Part Number: 936775-TLP183(BL-TPL,E)
  • Category: Isolators
  • Type: Optoisolator transistor output
  • Isolation Voltage: 3750Vrms channel
  • Package: 6-SOP
  • Package: reel - TR
  • Package Type: 6-SOIC (0.173", 4.40mm Width), 4 Leads
  • Operating Temperature Range: -55°C ~ 125°C
  • Family Name: TLP183
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 15 weeks
  • ECCN: EAR99
  • HTSUS: 8541.40.8000
  • Other Part Numbers: TLP183(BL-TPLE(TCT, TLP183BLTPLE, TLP183(BL-TPLETR, TLP183(BL-TPLECT, TLP183(BL-TPLE(TDKR, TLP183(BL-TPL,E(T, TLP183BLTPLET, TLP183(BL-TPLE(TDKR-ND, TLP183(BL-TPLEDKR, TLP183(BL-TPLE(TTR-ND, TLP183(BL-TPLE(TCT-ND, TLP183(BL-TPLE(TTR)

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess