EN
  • EN
  • DE

TLP181(GR-TPL.F.K)

Part No TLP181(GR-TPL.F.K)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218035-TLP181(GR-TPL.F.K)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181(GR-TPL.F.K) CAD Model

Description

The TLP181(GR-TPL.F.K) is a photorelay manufactured by Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation and efficient switching for a variety of applications. It consists of a gallium aluminum arsenide (GaAlAs) infrared light-emitting diode (LED) on the input side, optically coupled to a MOSFET on the output side. This configuration allows control of the output circuit without a direct electrical connection, providing high isolation and noise immunity.

Applications

  • Industrial Control Systems: Used for isolated control of input/output signals in programmable logic controllers (PLCs).
  • Power Supplies: Provides galvanic isolation between primary and secondary circuits in power supply designs.
  • Test and Measurement Equipment: Isolates sensitive measurement circuits to prevent ground loops and ensure accurate readings.
  • Medical Equipment: Ensures patient safety by providing isolation in medical devices.
  • Solid State Relays (SSRs): Can be used as a solid-state relay for switching AC or DC loads, offering longer life and faster switching than electromechanical relays.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring safe operation in high-voltage environments.
  • Low On-Resistance: Features a low on-resistance, minimizing voltage drop and power dissipation.
  • Fast Switching Speed: Provides fast turn-on and turn-off times, suitable for high-frequency switching.
  • Surface Mount Package: Available in a compact surface-mount package, saving board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced Safety: Provides electrical isolation, enhancing safety for users and equipment, especially in high-voltage applications.
  • Reduced Power Consumption: Consumes minimal power, contributing to overall energy efficiency.
  • Increased System Reliability: Offers a long lifespan and high reliability, reducing maintenance costs and downtime.
  • Simplified Design: Simplifies circuit design with its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers fast and precise switching, improving overall system performance.

The TLP181(GR-TPL.F.K) is designed for surface mounting, which allows for automated assembly. Its robust design and high-performance characteristics make it well-suited for demanding applications where isolation, reliability, and speed are critical.

You May Also Be Interested in

Sharp Microelectronics
PHOTOCOUPLER / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Lowest to $0.0659
Toshiba Semiconductor and Storage
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Lowest to $0.3822
Toshiba Semiconductor and Storage
TR COUPLER; SO4; AECQ; ROHS; T&R
Lowest to $3.8507
Lite-On Inc.
P/C LTV-214-B-G STD. TYPE
Lowest to $0.1163
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 8.2KV TRANS THRU-HOLE / Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP
Lowest to $0.9358
Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER, 1
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess