EN
  • EN
  • DE

TLP127GB

Part No TLP127GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840493-TLP127GB
Ultra Librarian 3D Model Ultra Librarian TLP127GB CAD Model

Description

The TLP127GB is a photocoupler manufactured by Toshiba Semiconductor and Storage, designed to provide electrical isolation between circuits. It uses an infrared emitting diode (IRED) and a phototransistor, allowing signals to be transmitted without a direct electrical connection. This is crucial for protecting sensitive electronics from high voltages and electrical noise.

Applications

  • Industrial Automation Equipment: Isolates control signals in industrial automation systems.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Isolates control circuits from the high voltages in motor drives.
  • Medical Equipment: Used in medical devices to ensure patient safety by isolating sensitive electronics.
  • Data Communication: Isolates data lines to prevent ground loops and improve signal integrity.

Features

  • High Isolation Voltage: Offers a high isolation voltage, typically around 5000Vrms.
  • Compact Package: Comes in a small outline package to save space on the PCB.
  • Low Input Current: Requires low input current, making it compatible with various digital logic circuits.
  • High Collector-Emitter Voltage: Can handle high collector-emitter voltages.
  • RoHS Compliant: Meets environmental standards by being RoHS compliant.

Benefits

  • Enhanced Safety: Provides a strong barrier against high voltages, improving overall safety.
  • Noise Reduction: Minimizes electrical noise interference between isolated circuits.
  • Increased Reliability: Protects sensitive components from voltage spikes and transients.
  • Design Flexibility: Simplifies circuit design and allows for greater flexibility.
  • Cost Efficiency: Offers a cost-effective solution for achieving electrical isolation.

Additional Details

The TLP127GB is commonly available in a surface mount package, like a SO6. Key specifications include its operating temperature range, typically from -55°C to 100°C, and its current transfer ratio (CTR), which is an important parameter for circuit design. It’s also important to note its compliance with various international safety standards. Further, its compact size facilitates integration into a variety of applications where space is limited.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5198 $59.7770
240+ $0.4863 $116.7120
370+ $0.4689 $173.4930
535+ $0.4354 $232.9390
690+ $0.4193 $289.3170
865+ $0.4019 $347.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,011 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess