EN
  • EN
  • DE

LC897492FL-YH4HG-E

Part No LC897492FL-YH4HG-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007602-LC897492FL-YH4HG-E
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC897492FL-YH4HG-E CAD Model

Description

The LC897492FL-YH4HG-E is an integrated circuit manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for use in optical disk drives, specifically focusing on signal processing and servo control. This chip plays a crucial role in reading and writing data on optical media such as CDs and DVDs.

Applications

  • CD Players and Recorders
  • DVD Players and Recorders
  • Blu-ray Players and Recorders
  • Optical Disk Drives for Computers
  • Automotive Navigation Systems with Optical Drives

Features

  • High-Precision Signal Processing: The chip incorporates advanced signal processing algorithms to accurately extract data from optical discs.
  • Servo Control: It provides precise control over the laser focusing and tracking mechanisms within the optical drive.
  • Error Correction: The LC897492FL-YH4HG-E includes error correction capabilities to minimize data loss due to imperfections on the optical media.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable devices.
  • Integrated Functionality: Combines multiple functions into a single chip, reducing the overall component count and board space.

Benefits

  • Improved Data Accuracy: Ensures reliable data retrieval and storage, minimizing the risk of errors during read/write operations.
  • Enhanced System Performance: Optimizes the performance of optical disk drives, resulting in faster read and write speeds.
  • Reduced System Cost: Integration of multiple functions lowers the overall cost of the optical drive system.
  • Increased System Reliability: The built-in error correction and robust design contribute to a more reliable system.
  • Smaller Form Factor: Its compact design enables the creation of smaller and more portable optical drive devices.

The LC897492FL-YH4HG-E typically handles the analog signal processing, digital signal processing, and servo control loops necessary for the operation of an optical disc drive. The internal circuitry of the chip is tailored to meet the stringent requirements of modern CD, DVD and Blu-ray standards. SANYO Semiconductor designed this chip with a focus on low power consumption and high performance, and it includes features such as phase-locked loops (PLLs), analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various control logic blocks. This IC is a critical component for ensuring the accurate and reliable operation of optical drives.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Intel
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess