The TLP127(TPL,F) is a photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, protecting sensitive electronics from high voltage transients and noise.
Applications
- Programmable Logic Controllers (PLCs): Isolation of input and output signals.
- Motor Control: Isolation between control circuits and high-power motor drives.
- Power Supplies: Feedback control and isolation in switching power supplies.
- Industrial Equipment: Isolation in various industrial control systems.
- Medical Equipment: Isolation for patient safety.
Features
- High Isolation Voltage: Provides electrical isolation up to a specified voltage (typically 5000 Vrms).
- Current Transfer Ratio (CTR): Specifies the ratio of output current to input current.
- Low Input Current: Requires a low input current for activation.
- High Collector-Emitter Voltage: Supports a high collector-emitter voltage.
- Compact Package: Available in a small DIP (Dual In-Line Package) or SMD (Surface Mount Device) package.
- RoHS Compliant: Compliant with RoHS directive for environmental protection.
Benefits
- Electrical Isolation: Protects sensitive circuits from high voltage transients and noise.
- Signal Isolation: Prevents ground loops and common-mode noise.
- Improved System Reliability: Enhances system reliability by isolating sensitive components.
- Simplified Circuit Design: Simplifies circuit design by providing a convenient isolation barrier.
- Enhanced Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
Additional Details
The TLP127(TPL,F) typically operates with an input current of a few milliamperes. The current transfer ratio (CTR) varies depending on the specific grade. The isolation voltage is typically specified for one minute. The operating temperature range is typically -55°C to +100°C. The package type is usually a 4-pin DIP or SMD. It's crucial to check the datasheet for the specific characteristics of the (TPL,F) variant as it may have slightly different specifications than the standard TLP127.