The TLP126 is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation and signal transmission between circuits with different voltage levels or ground potentials.
Applications
- Programmable Logic Controllers (PLCs)
- I/O interfaces
- Computer peripheral interfaces
- Noise suppression in sensitive circuits
- Power supply control circuits
Features
- High isolation voltage
- Compact package
- High current transfer ratio (CTR)
- Low input current
- High-speed switching
Benefits
- Provides electrical isolation between circuits, preventing damage from voltage surges or ground loops
- Compact design allows for use in space-constrained applications
- Efficient signal transfer with high CTR
- Low input current requirements reduce power consumption
- Fast switching speeds enable high-frequency signal transmission
Additional Details
The TLP126 typically comes in a DIP-4 package. Key specifications include an isolation voltage of 2500Vrms, a forward current (IF) of 50mA, and a collector-emitter voltage (VCEO) of 80V. Its operating temperature range is typically between -55°C to +100°C. The high isolation voltage ensures reliable protection against voltage transients. The high CTR allows for efficient signal transfer. The device is RoHS compliant, ensuring it meets environmental standards. This photocoupler is a versatile component for providing electrical isolation and signal transmission in a wide range of electronic applications.