EN
  • EN
  • DE

TLP124G

Part No TLP124G
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099819-TLP124G
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP124G CAD Model

Description

The TLP124G is a photocoupler from Toshiba Semiconductor and Storage designed to provide galvanic isolation between input and output circuits. It achieves this by using an LED to transmit a signal across an insulating barrier to a phototransistor. This allows for signal transfer without a direct electrical connection, safeguarding sensitive circuits from voltage spikes and electrical noise. The TLP124G is commonly found in industrial, consumer, and automotive applications.

Applications:

      
  • Programmable Logic Controllers (PLCs)
  •   
  • Inverter control circuits
  •   
  • Switching mode power supplies (SMPS)
  •   
  • Microcomputer interface
  •   
  • General-purpose isolation circuits

Features:

      
  • High Isolation Voltage: Provides significant electrical isolation between the input and output.
  •   
  • High Collector-Emitter Voltage: Supports high voltage applications on the output side.
  •   
  • Low Input Current: Requires minimal input current for activation.
  •   
  • High Current Transfer Ratio (CTR): Offers efficient signal transfer from input to output.
  •   
  • Compact Package: Enables high-density mounting on circuit boards.
  •   
  • Operating Temperature Range: Functions reliably across a wide range of temperatures.

Benefits:

      
  • Electrical Isolation: Protects sensitive circuitry from high voltages and transient noise.
  •   
  • Improved Safety: Enhances system safety by preventing ground loops and voltage surges.
  •   
  • Compact Design: Allows for smaller and more space-efficient designs.
  •   
  • Increased Reliability: Provides a robust and reliable signal transfer mechanism.
  •   
  • Simplified Circuit Design: Simplifies circuit design by isolating different voltage domains.

The TLP124G features an infrared emitting diode (IRED) at the input stage and a phototransistor at the output stage. When current passes through the IRED, it emits infrared light, which activates the phototransistor. The current transfer ratio (CTR) is a crucial parameter, representing the ratio of the output current to the input current. The isolation voltage is another key specification, indicating the maximum voltage the device can withstand between input and output. The device is usually available in a surface-mount package, which makes it suitable for automated assembly. The operating temperature range is important for ensuring reliable operation in various environmental conditions. This photocoupler is designed for applications needing a high degree of electrical isolation and dependable signal transmission, making it suitable for safety-critical and noise-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess