EN
  • EN
  • DE

TLP1242

Part No TLP1242
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 090021-TLP1242
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP1242 CAD Model

Description

The TLP1242 is a high-isolation voltage, high-speed photocoupler from Toshiba Semiconductor and Storage. It features a GaAlAs infrared light-emitting diode (LED) optically coupled to a high-speed photodiode-transistor. This configuration allows for electrical isolation between the input and output circuits, making it suitable for applications requiring safety isolation or noise reduction.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input/output modules.
  • Inverter circuits: Gate drive isolation.
  • AC Servo drives: Feedback signal isolation.
  • High-speed digital interfaces: Isolating digital signals in industrial equipment.
  • Measuring instruments: Ensuring safety isolation in test and measurement setups.

Features

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • High-Speed Switching: Enables fast data transfer and control signals.
  • Compact Package: Allows for efficient board space utilization.
  • Low Input Current: Reduces power consumption.
  • Guaranteed Performance: Ensures reliable operation across a wide temperature range.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high-voltage transients.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal integrity.
  • Increased System Reliability: Prevents ground loops and voltage differences from damaging components.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Reduced Power Consumption: Minimizes the overall power requirements of the system.

Additional Details

The TLP1242 typically operates with a forward current (IF) in the range of a few milliamperes and has a collector-emitter voltage (VCEO) rating suitable for various control and interface applications. The switching speed is a key performance characteristic, allowing for operation in high-speed digital circuits. The isolation voltage is a critical parameter, ensuring adequate protection against high-voltage transients and providing safety isolation as needed. It is compliant with industry safety standards. It is available in a DIP package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1830 $65.4900
65+ $1.7914 $116.4410
100+ $1.7360 $173.6000
140+ $1.6794 $235.1160
180+ $1.6239 $292.3020
240+ $1.4553 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess