The PS2501L-1-F3-A(KJ) is a high-performance, optically coupled isolator product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- LED and Phototransistor: Gallium arsenide infrared LED coupled with a silicon NPN phototransistor, which is encapsulated with a light transparent resin. The LED and phototransistor are optically isolated from each other, providing electrical insulation between the input and output.
- Forward Current: 50mA
- Collector-Emitter Voltage: 80V
- Isolation Voltage: 5000Vrms
- Operating Temperature Range: -55°C to +100°C
- Package: 4-pin SOP (Small Outline Package)