EN
  • EN
  • DE

TLOH9204

Part No TLOH9204
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description ORANGE LIGHT EMISSION AF auxiliary light source for digital still cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369975-TLOH9204
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TLOH9204 CAD Model

Description

The TLOH9204 is a Photovoltaic MOSFET Driver from Toshiba Semiconductor and Storage. It integrates an infrared LED and a photovoltaic generator to directly drive MOSFETs, ensuring electrical isolation between the input control signal and the output power circuit. This allows for efficient and safe control of power switches in a variety of applications. Similar to the TLOH9203, the TLOH9204 offers galvanic isolation using light.

Applications

  • Solid State Relays (SSRs): Functions as a driver for MOSFETs within solid-state relays, offering electrical isolation and dependable switching of AC/DC loads.
  • Power Supply Control: Regulates MOSFETs in power supplies, providing insulation and effective power conversion.
  • Motor Control Systems: Drives MOSFETs in motor control applications, enabling isolated and precise manipulation of motor speed and direction.
  • Battery Management Systems (BMS): Utilized in BMS circuits for the isolated control of switching components during battery charging and discharging processes.
  • Isolated Gate Drivers: Provides isolated gate drive capabilities for MOSFETs in numerous power electronic applications.

Features

  • High Isolation Voltage: Provides a significant degree of electrical isolation between the input and output sections.
  • Direct MOSFET Drive Capability: Designed to directly drive MOSFETs, removing the necessity for external gate resistors.
  • Fast Switching Speed: Enables rapid switching speeds for MOSFETs.
  • Low Input Current Requirement: Requires a minimal input current to activate the photovoltaic generator.
  • Compact Package Design: Facilitates effortless integration into diverse electronic devices and systems.

Benefits

  • Enhanced Safety Measures: Electrical isolation safeguards both personnel and equipment from potential electrical hazards.
  • Simplified Circuit Design: Decreases the total number of external components required for operation.
  • Improved Overall Efficiency: Facilitates more effective power conversion and control schemes.
  • Reliable and Consistent Performance: Guarantees dependable operation under various conditions.
  • Reduced Power Consumption: Minimizes overall power consumption in control circuitry.

Additional Details

The TLOH9204 uses light emitted by an internal LED to generate voltage via a photovoltaic generator, subsequently activating the gate of the MOSFET. Key specifications involve isolation voltage rating, output voltage capacity of the photovoltaic generator, and turn-on/turn-off times. Refer to the specific datasheet for details on electrical specifications, operating environments, and application guidelines. Pay close attention to PCB layout and component selection to maximize overall performance and isolation integrity.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess