EN
  • EN
  • DE

TLGV1034

Part No TLGV1034
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369863-TLGV1034
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLGV1034 CAD Model

Description

The TLGV1034 is a high-speed isolator manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between circuits, protecting sensitive components from voltage spikes and surges. This device utilizes optical coupling to transmit signals, ensuring a robust and reliable isolation barrier.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial equipment to isolate control signals from power circuits.
  • Power Supplies: Provides isolation in switching power supplies and inverters to protect the control circuitry from high voltage.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices from potentially dangerous voltages.
  • Communication Systems: Used in data communication interfaces such as RS-232, RS-485, and CAN bus to prevent ground loops and protect transceivers.
  • Inverter Control: Protection for IGBT/MOSFET inverters in solar, UPS and motor control applications.

Features:

  • High Isolation Voltage: Offers a high level of isolation to protect against voltage transients and surges.
  • High-Speed Data Transmission: Capable of transmitting data at high speeds, making it suitable for applications requiring fast response times.
  • Low Input Current: Requires a low input current, reducing power consumption.
  • Compact Package: Available in a small surface-mount package, saving board space.
  • High Common-Mode Transient Immunity: Ensures reliable operation in noisy environments.

Benefits:

  • Enhanced Safety: Provides a robust isolation barrier, protecting equipment and personnel from electrical hazards.
  • Improved Reliability: Prevents ground loops and reduces the risk of signal corruption, leading to more reliable system performance.
  • Reduced Power Consumption: Low input current requirements contribute to overall energy efficiency.
  • Space Saving: The small package size allows for compact designs, maximizing board space utilization.
  • Protection of sensitive control circuitry: In high-noise environments, ensures stable operation of sensitive components.

The TLGV1034 typically includes specifications such as isolation voltage (e.g., 3750 Vrms), data transfer rate (e.g., up to 1 Mbps or higher), input forward current, and operating temperature range. Always consult the datasheet for the most accurate and up-to-date specifications for your specific application.

You May Also Be Interested in

Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess