EN
  • EN
  • DE

TK80E08K3(S1SS2.Q)

Part No TK80E08K3(S1SS2.Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982489-TK80E08K3(S1SS2.Q)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK80E08K3(S1SS2.Q) CAD Model

Description

The TK80E08K3(S1SS2.Q) is an 80V, 80A N-channel Power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, offering a balance of low on-resistance and fast switching speeds. This MOSFET is suitable for use in DC-DC converters, motor control, and other power management circuits.

Applications

  • DC-DC Converters
  • Motor Control
  • Power Management Circuits
  • Load Switching
  • Synchronous Rectification

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Drain Current (ID): Capable of handling up to 80A of continuous drain current.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • Low Gate Charge (Qg): Simplifies gate drive requirements.
  • Surface Mount Package: Facilitates automated assembly.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching speeds lead to higher efficiency in power conversion.
  • Enhanced Thermal Performance: Reduces heat generation and simplifies thermal management.
  • Compact Design: Surface mount package allows for a smaller footprint in circuit designs.
  • Simplified Circuit Design: Easy to implement in various power electronic circuits.
  • High Reliability: Designed for robust and reliable operation in demanding applications.

Technical Specifications

The TK80E08K3(S1SS2.Q) features a drain-source voltage (VDS) of 80V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 80A. The RDS(on) is typically 6.8 mΩ at VGS = 10V. The gate charge (Qg) is typically 30 nC. It is available in a surface mount package. The operating junction temperature ranges from -55°C to +175°C.

This Power MOSFET is designed to provide efficient and reliable performance in a wide range of power switching applications. Its low on-resistance and fast switching speeds make it an excellent choice for demanding power management circuits.

You May Also Be Interested in

U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess