EN
  • EN
  • DE

TK80E06K3

Part No TK80E06K3
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1039
Reference case TO-220
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750102-TK80E06K3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK80E06K3 CAD Model

Description

The TK80E06K3 is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for various power management and motor control systems.

Applications:

  • DC-DC Converters: Used in synchronous rectification and power switching stages.
  • Motor Control: Employed in motor drive circuits for controlling speed and torque.
  • Power Management in Servers and Telecom Equipment: Efficiently manages power distribution in high-power systems.
  • LED Lighting: Drives LEDs in lighting applications requiring high efficiency.

Features:

  • N-Channel MOSFET: Offers high current carrying capability.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • Surface Mount Package: Suitable for automated assembly and high-density circuit boards.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed contribute to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
  • Enhanced Thermal Performance: Optimized package design for efficient heat dissipation.
  • Robustness: Avalanche energy rating provides protection against voltage spikes.

Additional Details:

The TK80E06K3 is characterized by its low on-resistance, which minimizes conduction losses. The fast switching speed reduces switching losses, making it suitable for high-frequency applications. The device is available in a surface-mount package, which facilitates automated assembly and allows for high-density board layouts.

Specifications:

  • Voltage Rating: 60V
  • RDS(on): Typically around 6.2 mOhms at 10V Vgs.
  • Package: DPAK (TO-252)

You May Also Be Interested in

Atmel
Lowest to $8.5447
Toshiba Semiconductor and Storage
Need more? Email Us
Maxim Integrated
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4379 $59.1165
325+ $0.3594 $116.8050
500+ $0.3481 $174.0500
690+ $0.3370 $232.5300
890+ $0.3256 $289.7840
1,190+ $0.2920 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess