EN
  • EN
  • DE

TK70J06K3

Part No TK70J06K3
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217545-TK70J06K3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK70J06K3 CAD Model

Description

The TK70J06K3 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This component is designed for efficient power switching, suitable for applications where minimizing power loss and maximizing performance are critical. It leverages Toshiba's advanced manufacturing processes to achieve a low on-resistance and optimized gate charge characteristics.

Applications:

  • DC-DC Converters: Employed in voltage regulation and power conversion circuits for efficient operation.
  • Motor Control Circuits: Used in systems that require precise motor control, such as robotics and industrial automation.
  • Power Supplies: Incorporated in power supply units for electronic devices to ensure stable and efficient power delivery.
  • Switching Regulators: Utilized in switching regulators to control and regulate voltage levels efficiently.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power in case of power outages.

Features:

  • N-Channel MOSFET: Facilitates efficient switching performance in power applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, leading to improved performance.
  • High Avalanche Energy (EAS): Provides robust performance under transient conditions.
  • Voltage Controlled: Enables simple control and easy implementation in various circuits.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to minimal power losses, resulting in higher efficiency.
  • Reliable Operation: Robust design and high avalanche energy ensure reliable performance under various operating conditions.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Voltage control simplifies circuit design and implementation.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation, enhancing system reliability.

The TK70J06K3 is typically available in a surface-mount package, allowing for automated assembly and minimizing board space. Key specifications include a drain-source voltage (VDS) rating appropriate for various application voltages, a continuous drain current (ID) rating indicating its current-handling capability, and a gate-source voltage (VGS) rating defining the voltage range for optimal operation. Designers can refer to the device datasheet for detailed information on these and other performance characteristics to optimize circuit performance.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess