EN
  • EN
  • DE

TK6A60D(STA4,X,M)

Part No TK6A60D(STA4,X,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217540-TK6A60D(STA4,X,M)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK6A60D(STA4,X,M) CAD Model

Description

The TK6A60D(STA4,X,M) is a 600V N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's advanced technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved system efficiency. It's commonly used in power supplies, motor control circuits, and other power electronics applications.

Applications

  • Power Supplies (SMPS)
  • Motor Control Circuits
  • Inverters
  • DC-DC Converters
  • Lighting Ballasts

Features

  • VDSS: 600V
  • ID: 6A (continuous drain current)
  • RDS(on): 1.7 Ω (typical drain-source on-resistance)
  • Low gate charge
  • High avalanche capability
  • RoHS compliant
  • Halogen-free

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power switching applications.
  • Improved Thermal Performance: Reduced power dissipation translates to lower operating temperatures, enhancing the reliability and lifespan of the device.
  • Simplified Design: The device's characteristics allow for simpler and more cost-effective circuit designs.
  • Robustness: High avalanche capability provides added protection against voltage spikes and surges.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TK6A60D(STA4,X,M) power MOSFET is typically supplied in a through-hole package, allowing for easy mounting on PCBs. It's suitable for applications where a robust and efficient power switch is required. The datasheet provides detailed electrical characteristics, thermal parameters, and switching performance data for optimal design considerations. Careful attention should be paid to the gate drive requirements and thermal management to ensure the device operates within its safe operating area (SOA). The device's gate charge characteristics enable efficient high-frequency switching with appropriate gate drive circuitry. Utilizing this MOSFET can significantly reduce overall system power consumption and improve long-term reliability in power electronic systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5229 $52.2900
235+ $0.4291 $100.8385
365+ $0.4157 $151.7305
500+ $0.4023 $201.1500
645+ $0.3889 $250.8405
865+ $0.3486 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess