EN
  • EN
  • DE

AD9984AKCPZ-170

Part No AD9984AKCPZ-170
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description High Performance 10-Bit Display Interface | IC DISPLAY 10BIT 170MSPS 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Interface
Applications Displays, Processing, TV
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9984
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139376-AD9984AKCPZ-170
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9984AKCPZ-170 CAD Model

Description

The AD9984AKCPZ-170 is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. This advanced piece of technology is designed to cater to a broad range of applications that require analog-to-digital conversion with high fidelity and precision.

Key Features

  • Resolution: The AD9984AKCPZ-170 boasts a high-resolution ADC, capable of converting analog signals to digital with exceptional clarity and accuracy.
  • Speed: With a 170 MSPS (mega-samples per second) conversion rate, this product is well-suited for high-speed applications that demand rapid data acquisition and processing.
  • Interface: The device includes a flexible digital interface that allows for easy integration with a variety of digital systems, ensuring compatibility and ease of use.
  • Power Efficiency: Designed with power efficiency in mind, the AD9984AKCPZ-170 operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package), which is not only space-saving but also offers excellent thermal performance and reliability.

Applications

The versatility of the AD9984AKCPZ-170 allows it to be used in a variety of applications, including:

  • Medical imaging systems
  • Industrial inspection equipment
  • High-definition video processing
  • Communications infrastructure
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9984AKCPZ-170 is no exception. It is manufactured using the latest technologies and rigorous testing standards to ensure it meets the highest levels of performance and reliability. Customers can trust this product to deliver consistent results in the most demanding environments.

Ordering Information

To order the AD9984AKCPZ-170 or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you are getting genuine products by purchasing from reputable sources.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1235 $54.3705
6+ $16.9765 $101.8590
10+ $16.4030 $164.0300
14+ $15.2559 $213.5826
18+ $14.6824 $264.2832
22+ $14.1089 $310.3958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 767 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess