EN
  • EN
  • DE

TK60J25D,S1Q(O

Part No TK60J25D,S1Q(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014965-TK60J25D,S1Q(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK60J25D,S1Q(O CAD Model

Description

The TK60J25D,S1Q(O is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. The 'TK' likely denotes Toshiba's MOSFET product line, '60' might represent the voltage rating, 'J25' could indicate current capacity, and the remaining characters likely define package and specific characteristics.

Applications

  • Switching Power Supplies: Used as a switching element in DC-DC converters and AC-DC power supplies.
  • Motor Control: Used to control the speed and direction of motors.
  • Load Switching: Used to switch various loads, such as lights, relays, and solenoids.
  • Inverters: Used in inverters to convert DC voltage to AC voltage.
  • Amplifiers: Used as an amplifying element in audio and RF amplifiers.

Features

  • N-Channel MOSFET: A type of transistor that uses an electric field to control the flow of current.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • High Current Capability: Capable of handling high current levels.
  • High Voltage Rating: Designed to withstand high voltage levels.
  • Fast Switching Speed: Enables fast switching operation.
  • Avalanche Capability: Can withstand avalanche breakdown without damage.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
  • High Power Density: Capable of handling high power levels in a small package.
  • Fast Switching: Fast switching speed enables high-frequency operation.
  • Reliability: Robust design ensures high reliability and long-term performance.
  • Ease of Use: Simple gate drive requirements make it easy to design with.

Additional Details

The TK60J25D,S1Q(O has specific RDS(on), gate charge, and breakdown voltage characteristics as specified in the Toshiba datasheet. The package type and dimensions are also defined in the datasheet. The gate threshold voltage, input capacitance, and output capacitance are important parameters for designing gate drive circuits. The safe operating area (SOA) defines the limits of voltage and current that the MOSFET can handle without damage.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess