EN
  • EN
  • DE

TK5A65D,LS1FNDQ

Part No TK5A65D,LS1FNDQ
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217535-TK5A65D,LS1FNDQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK5A65D,LS1FNDQ CAD Model

Description

The TK5A65D is a silicon N-channel MOSFET from Toshiba, part of their DTMOS series, designed for high-voltage power switching applications requiring high efficiency and reliability. The LS1FNDQ designation might refer to a specific packaging or manufacturing variation, but the core characteristics remain consistent with the TK5A65D specifications.

Applications

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Motor control circuits
  • Lighting ballasts

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • High-Speed Switching: Minimizes switching losses at higher frequencies.
  • Avalanche Capability: Provides robustness against voltage spikes and surges.
  • Enhancement Mode: Simplifies gate drive circuitry and reduces component count.
  • RoHS Compliant: Adheres to environmental regulations for responsible manufacturing.

Benefits

  • High Efficiency Power Conversion: Low RDS(on) and fast switching optimize power transfer and minimize energy waste.
  • Reduced Heat Dissipation: Lower power losses translate to less heat, simplifying thermal management design.
  • Improved System Reliability: Robust design and avalanche capability provide protection against voltage transients and ensure stable operation.
  • Simplified Circuit Design: Enhancement mode operation makes gate drive implementation easier and more cost-effective.
  • Environmentally Friendly: Compliance with RoHS standards demonstrates commitment to environmental responsibility.

Technical Specifications

  • Drain-Source Voltage (VDSS): 650V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): 5A
  • Pulsed Drain Current (IDM): 15A
  • Maximum Power Dissipation (PD): 37W
  • Operating Temperature Range: -55°C to 150°C
  • RDS(on) (VGS=10V): 2.3 Ohm (typical)
  • Gate Charge (Qg): 7.7 nC (typical)
  • Package: TO-220SIS

The Toshiba TK5A65D (LS1FNDQ) is a reliable and efficient N-channel MOSFET designed for demanding power switching applications. Its optimized characteristics contribute to improved power conversion efficiency, reduced heat generation, and enhanced system reliability, making it a suitable choice for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess