The TK55A10J1 is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.
Applications
- Switching power supplies
- DC-DC converters
- Motor control circuits
- Lighting control
- Load switches
Features
- Voltage Rating: 100V, making it suitable for various power applications.
- On-Resistance (RDS(on)): Low on-resistance minimizes power loss and improves efficiency.
- Gate Charge (Qg): Low gate charge enables fast switching speeds.
- Avalanche Capability: High avalanche ruggedness provides robust performance under transient conditions.
- Operating Temperature Range: Wide operating temperature range for reliability in various environments.
- Surface Mount Package: Designed for easy and efficient assembly onto printed circuit boards.
Benefits
- High Efficiency: Low on-resistance reduces power dissipation, resulting in higher overall efficiency.
- Fast Switching: Low gate charge enables fast switching speeds, improving performance in high-frequency applications.
- Reliable Operation: High avalanche ruggedness ensures robust performance under transient conditions.
- Compact Design: Surface mount package allows for high-density circuit designs.
- Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving thermal management.
Additional Details
The TK55A10J1 MOSFET utilizes advanced trench MOSFET technology to achieve low on-resistance and fast switching speeds. It features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) that varies depending on the case temperature. The gate-source voltage (VGS) is typically ±20V. The device is designed for surface mount assembly, and the specific package dimensions can be found in the Toshiba datasheet for this part number. The MOSFET's low on-resistance minimizes conduction losses, making it suitable for high-efficiency power converters. Its fast switching capability reduces switching losses, further improving overall system efficiency. It is RoHS compliant and designed for long-term reliability in various electronic applications. The advanced design and manufacturing processes ensure consistent performance and robust operation across a wide range of operating conditions.