EN
  • EN
  • DE

TK4P60D RQ

Part No TK4P60D RQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840391-TK4P60D RQ
Ultra Librarian 3D Model Ultra Librarian TK4P60D RQ CAD Model

Description

The TK4P60D RQ is a 600V, 4A N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power switching applications, offering a balance of low on-resistance and fast switching speed. The “RQ” likely denotes a specific quality or reliability grade, potentially indicating enhanced testing or screening for demanding applications. Its robust design ensures reliability and efficiency in various power electronics environments.

Applications

  • Power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Lighting ballasts
  • Motor control circuits

Features

  • VDSS (Drain-Source Voltage): 600V
  • ID (Drain Current): 4A
  • RDS(on) (Drain-Source On-Resistance): 1.95 Ω (typical)
  • Gate Threshold Voltage: 2.0 to 4.0 V
  • Channel Type: N-Channel
  • Package: TO-220SIS
  • Operating Temperature Range: -55°C to 150°C
  • Fast Switching Speed: Reduces switching losses.
  • Low On-Resistance: Minimizes conduction losses.
  • Avalanche Energy Guaranteed Offers a good ruggedness.

Benefits

  • High Efficiency: The combination of low on-resistance and fast switching speed contributes to high efficiency in power conversion applications.
  • Reduced Power Loss: Lower RDS(on) minimizes conduction losses, leading to cooler operation and improved system reliability.
  • Simplified Thermal Management: Reduced power dissipation simplifies heatsink requirements, saving space and cost.
  • Improved System Reliability: Robust design and high avalanche energy capability enhance system reliability and longevity.
  • High-Speed Switching: Fast switching characteristics allow for higher frequency operation, reducing the size of passive components and improving power density.

Additional Details

The TK4P60D RQ utilizes advanced trench MOSFET technology to achieve its superior performance. This technology enables a higher cell density, resulting in lower on-resistance and improved switching characteristics. The device is also designed to withstand high avalanche energy, making it suitable for applications with inductive loads. Its TO-220SIS package ensures easy mounting and effective heat dissipation. The RQ designation likely indicates enhanced quality control or reliability testing during manufacturing. This MOSFET is compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5636 $59.1780
250+ $0.4620 $115.5000
390+ $0.4481 $174.7590
535+ $0.4331 $231.7085
690+ $0.4193 $289.3170
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess