The TK30E06N1S1X(S is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications and power management, delivering low on-resistance and high current capability.
Applications:
- DC-DC converters
- Motor control
- Power supplies
- Load switching
- Lighting control
Features:
- N-channel MOSFET
- Low on-resistance (RDS(on))
- High drain current (ID)
- Fast switching speed
- Surface-mount package
Benefits:
- High efficiency switching with minimal power loss
- Reduces heat dissipation
- Suitable for high-current applications
- Improved circuit performance with fast switching
- Compact design for space-saving applications
Additional Details:
The TK30E06N1S1X(S MOSFET typically has a drain-source voltage rating of 60V and a continuous drain current rating of 30A, however exact specifications will depend on the device's datasheet. Its low on-resistance minimizes conduction losses, resulting in high overall efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. The surface-mount package enables compact design and efficient heat dissipation. It's suitable for a wide range of applications requiring efficient power switching capabilities.