EN
  • EN
  • DE

TK30A06J3

Part No TK30A06J3
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217512-TK30A06J3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TK30A06J3 CAD Model

Description

The TK30A06J3 is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. It offers low on-resistance and fast switching speeds, making it suitable for a variety of power management tasks. The device comes in a DPAK (TO-252) package, which is optimized for surface mounting and efficient heat dissipation.

Applications

  • DC-DC Converters: Used in voltage regulators to efficiently convert DC voltage levels.
  • Motor Control Circuits: Implemented in applications requiring precise control of motor speed and direction.
  • Power Supplies: Utilized in AC-DC power supplies for various electronic devices and equipment.
  • Load Switching: Employed as a solid-state switch for controlling power to different loads.
  • Battery Management Systems (BMS): Found in battery charging and discharging circuits.

Features

  • N-Channel MOSFET: Allows for efficient current flow in switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables quick transitions between on and off states, reducing switching losses.
  • DPAK (TO-252) Package: Provides good thermal performance and is suitable for surface mount assembly.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.

Benefits

  • High Efficiency: Low on-resistance and fast switching contribute to high energy efficiency.
  • Compact Design: The DPAK package allows for smaller and more compact circuit designs.
  • Easy to Use: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Reliable Performance: Toshiba's reputation guarantees consistent and dependable operation.
  • Reduced Power Consumption: Minimizes power losses, leading to lower energy consumption.

Additional Details

The TK30A06J3 has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 30A. The gate-source voltage (VGS) rating is ±20V. The typical on-resistance (RDS(on)) is around 16 mΩ at VGS = 10V. The operating junction temperature range is typically -55°C to 175°C. The gate charge (Qg) is an important parameter affecting switching speed and efficiency. It's essential to refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information. Proper PCB layout and heatsinking techniques are necessary to manage heat dissipation effectively.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess