EN
  • EN
  • DE

TK25A10K

Part No TK25A10K
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217508-TK25A10K
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TK25A10K CAD Model

Description

The TK25A10K is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications, offering a good balance between on-resistance and gate charge. The MOSFET is housed in a TO-220SIS package, facilitating easy mounting and heat dissipation.

Applications

  • DC-DC converters: Used in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Motor control circuits: Implemented in controlling the speed and direction of electric motors in various applications.
  • Power supplies: Utilized in AC-DC power supplies for computers, servers, and other electronic equipment.
  • Inverters: Used to convert DC power to AC power in applications like solar inverters and uninterruptible power supplies (UPS).
  • Lighting control: Found in LED lighting drivers and dimming circuits.

Features

  • N-Channel MOSFET: Allows for efficient current flow in switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid transitions between on and off states, reducing switching losses.
  • TO-220SIS Package: Provides good thermal performance and easy mounting.
  • Avalanche Energy Rated: Offers robustness against voltage spikes and transient conditions.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to overall system efficiency.
  • Reliable Performance: Toshiba's reputation ensures consistent and dependable operation.
  • Easy to Use: The TO-220SIS package simplifies mounting and heatsinking.
  • Robust Design: Avalanche energy rating provides protection against voltage transients.
  • Versatile Applications: Suitable for a wide range of power switching applications.

Additional Details

The TK25A10K has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 25A. Its gate-source voltage (VGS) rating is ±20V. The typical on-resistance (RDS(on)) is around 45 mΩ at VGS = 10V. The operating junction temperature range is typically -55°C to 175°C. The gate charge (Qg) is an important parameter influencing the switching speed and efficiency. Refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information. Proper heatsinking is crucial for managing the heat generated during operation, especially at high current levels.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5643 $60.5931
40+ $2.9245 $116.9800
62+ $2.8332 $175.6584
85+ $2.7420 $233.0700
109+ $2.6496 $288.8064
146+ $2.3758 $346.8668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess