EN
  • EN
  • DE

TK22A60VS4VX(M

Part No TK22A60VS4VX(M
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993753-TK22A60VS4VX(M
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK22A60VS4VX(M CAD Model

Description

The TK22A60VS4VX(M is a 600V, 22A Super Junction MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Power factor correction (PFC) circuits.
  • Switch-mode power supplies (SMPS).
  • Inverters.
  • Lighting ballasts.
  • Motor drives.

Features:

  • Voltage Rating: 600V.
  • Continuous Drain Current: 22A.
  • On-Resistance (RDS(on)): 0.19 ohms (at VGS = 10V).
  • Gate Charge (Qg): 22 nC (typical).
  • Avalanche Energy (EAS): 335 mJ.
  • Operating Temperature Range: -55°C to +150°C.
  • Package: TO-220SIS.

Benefits:

  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Fast Switching Speed: Minimizes switching losses.
  • High Avalanche Energy: Enhances reliability and ruggedness.
  • Wide Operating Temperature Range: Enables use in harsh environments.
  • Simplified Layout: TO-220SIS package allows for easy mounting.

Additional Details:

The TK22A60VS4VX(M MOSFET from Toshiba is engineered to deliver superior performance and reliability in high-power applications. Its low on-resistance significantly reduces conduction losses, leading to higher efficiency in power conversion circuits. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness.

The fast switching speed of the TK22A60VS4VX(M) reduces switching losses, allowing for higher operating frequencies and more compact designs. The TO-220SIS package provides good thermal performance while simplifying mounting. This MOSFET is a suitable choice for designers seeking to optimize power efficiency and reliability in their power electronic systems. The part is RoHS compliant.

Toshiba's Super Junction MOSFET technology enables a good balance between on-resistance and gate charge, making the TK22A60VS4VX(M) a versatile and efficient component for a variety of power electronics applications.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess