EN
  • EN
  • DE

TK17A25D

Part No TK17A25D
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840348-TK17A25D
Ultra Librarian 3D Model Ultra Librarian TK17A25D CAD Model

Description

The TK17A25D is a 250V N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient power switching applications. This MOSFET offers a balance between on-resistance and gate charge, making it suitable for various power electronics designs. Built with Toshiba's advanced process technology, it provides a robust and reliable solution.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies.
  • Motor Control: Suitable for controlling various types of motors.
  • Lighting: Employed in LED lighting systems.
  • Inverters: Used inverters for solar and UPS systems.

Features:

  • N-Channel MOSFET: Provides efficient switching.
  • 250V Drain-Source Voltage: Suitable for a wide range of voltage applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High Avalanche Energy: Ensures robustness under stress.
  • Fast Switching Speed: Minimizes switching losses.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Enhanced Reliability: High avalanche energy capability ensures robust performance.
  • Reduced System Size: High switching speed allows for smaller components.
  • Simplified Design: Easy to drive and implement in various circuits.
  • Thermal Stability: Stable operation at high temperatures.

Additional Details:

The TK17A25D features a drain-source voltage (VDSS) of 250V and a continuous drain current (ID) that varies based on the package and operating conditions. The low on-resistance (RDS(on)) minimizes conduction losses. This MOSFET is typically available in a through-hole package, allowing for easy mounting and heatsinking. It is designed to operate over a wide temperature range. The gate threshold voltage (VGS(th)) is also an important parameter for gate drive circuit design. Detailed specifications can be found in the official Toshiba datasheet.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess