EN
  • EN
  • DE

TK16J60W,S1VQ(Q

Part No TK16J60W,S1VQ(Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1340+
Reference case TO-3P
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757425-TK16J60W,S1VQ(Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK16J60W,S1VQ(Q CAD Model

Description

The Toshiba TK16J60W,S1VQ(Q is a 600V N-channel power MOSFET. It's designed for high-efficiency power switching applications. The device features a low on-resistance and fast switching speed, contributing to reduced power loss and improved system efficiency.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Implemented in motor control circuits to regulate and drive motors.
  • Inverters: Utilized in inverters for converting DC power to AC power.
  • Lighting: Found in electronic ballasts and LED lighting systems.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels.

Features:

  • N-Channel MOSFET: Enhances the switching speed and efficiency.
  • 600V Drain-Source Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Capability: Provides robustness against voltage spikes and surges.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reliable Performance: Robust design ensures stable operation in demanding applications.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Improved System Performance: Enhances the overall efficiency and reliability of the power system.

Additional Details:

The Toshiba TK16J60W,S1VQ(Q has a drain current (ID) rating of 16A. The gate-source voltage (VGS) is typically ±30V. It features a low gate charge, contributing to faster switching speeds. The device is typically packaged in a TO-220 or similar through-hole package. The operating temperature range is generally -55°C to +150°C. This MOSFET is designed to handle high-voltage and high-current switching tasks with minimal losses, making it a suitable choice for a wide range of power electronics applications.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5227 $67.6135
11+ $11.0961 $122.0571
17+ $10.7496 $182.7432
23+ $10.4019 $239.2437
29+ $10.0554 $291.6066
39+ $9.0159 $351.6201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess