EN
  • EN
  • DE

TK15J50D(STA1,E,S)

Part No TK15J50D(STA1,E,S)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217489-TK15J50D(STA1,E,S)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK15J50D(STA1,E,S) CAD Model

Description

The TK15J50D(STA1,E,S) is a 500V, 15A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's advanced process technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved system efficiency.

Applications

  • Switching power supplies
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control
  • Lighting ballasts

Features

  • Low on-resistance: Reduces conduction losses.
  • Low gate charge: Enables high-speed switching and minimizes switching losses.
  • High avalanche ruggedness: Provides increased reliability and protection against voltage spikes.
  • Maximum Drain-Source Voltage (VDSS): 500V
  • Continuous Drain Current (ID): 15A
  • Gate Threshold Voltage (VGS(th)): 2.0V to 4.0V
  • Operating Temperature Range: -55°C to 150°C

Benefits

  • Improved system efficiency: Low on-resistance and gate charge minimize power losses, leading to higher efficiency.
  • Reduced heat dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Enhanced reliability: High avalanche ruggedness provides protection against voltage transients, increasing system reliability.
  • Compact design: Allows for smaller and lighter power supply designs.
  • Simplified circuit design: Easy to drive and control.

Additional Details

The TK15J50D(STA1,E,S) is available in a through-hole package. It is designed to operate over a wide temperature range and is suitable for use in demanding industrial and commercial applications. It offers fast switching speeds which are critical for modern power electronics that require high frequency operation. The device is RoHS compliant. Datasheets contain detailed information on device characteristics, including static and dynamic parameters, thermal resistance, and safe operating area.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess