EN
  • EN
  • DE

TK14N65W

Part No TK14N65W
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840340-TK14N65W
Ultra Librarian 3D Model Ultra Librarian TK14N65W CAD Model

Description

The TK14N65W is a 650V N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-voltage, high-efficiency power switching applications. Leveraging Toshiba's advanced process technology, this MOSFET offers a robust and reliable solution for demanding power electronics designs, balancing on-resistance with gate charge characteristics.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and efficiency.
  • Flyback Converters: Employed in flyback converters for isolated power supplies.
  • Auxiliary Power Supplies: Found in auxiliary power supplies for various electronic devices.
  • Solar Inverters: Suitable for high-voltage DC-DC stages in solar inverters.

Features:

  • N-Channel MOSFET: Provides efficient switching with low conduction losses.
  • 650V Drain-Source Voltage: Ideal for high-voltage power conversion applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances efficiency.
  • High Avalanche Energy: Ensures ruggedness and reliability under transient conditions.
  • Fast Switching Speed: Reduces switching losses for higher overall efficiency.

Benefits:

  • High Efficiency: Low on-resistance contributes to minimal power loss and high efficiency.
  • Robust Performance: High avalanche energy rating ensures reliable operation in harsh environments.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.
  • Simplified Design: Easy to drive and implement in various power supply topologies.
  • Improved System Reliability: Robust design ensures long-term reliability.

Additional Details:

The TK14N65W features a drain-source voltage (VDSS) of 650V and a continuous drain current (ID) rating that varies based on the package and operating temperature. The low on-resistance (RDS(on)) is a critical parameter for minimizing conduction losses. This MOSFET is typically available in a through-hole package such as TO-220 or similar, facilitating easy mounting and effective heat dissipation. It is designed to operate over a wide temperature range, suitable for industrial and consumer applications. The gate threshold voltage (VGS(th)) is a key specification for designing the gate drive circuitry. Refer to the official Toshiba datasheet for comprehensive specifications.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8629 $60.1209
50+ $2.3492 $117.4600
77+ $2.2757 $175.2289
105+ $2.2023 $231.2415
136+ $2.1289 $289.5304
182+ $1.9087 $347.3834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess