EN
  • EN
  • DE

TK14N65W,S1F(S

Part No TK14N65W,S1F(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840341-TK14N65W,S1F(S
Ultra Librarian 3D Model Ultra Librarian TK14N65W,S1F(S CAD Model

Description

The TK14N65W,S1F(S is a variant of the TK14N65W, a 650V N-channel power MOSFET from Toshiba Semiconductor and Storage. The 'S1F(S' suffix likely denotes a specific packaging or screening option. This MOSFET is designed for high-voltage, high-efficiency power switching applications, offering a robust solution for demanding power electronics designs. It balances on-resistance with gate charge characteristics through Toshiba's advanced process technology.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and efficiency.
  • Flyback Converters: Employed in flyback converters for isolated power supplies.
  • Auxiliary Power Supplies: Found in auxiliary power supplies for various electronic devices.
  • Solar Inverters: Suitable for high-voltage DC-DC stages in solar inverters.
  • HID Lighting: Used in High-Intensity Discharge lighting systems.

Features:

  • N-Channel MOSFET: Provides efficient switching with low conduction losses.
  • 650V Drain-Source Voltage: Ideal for high-voltage power conversion applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances efficiency.
  • High Avalanche Energy: Ensures ruggedness and reliability under transient conditions.
  • Fast Switching Speed: Reduces switching losses for higher overall efficiency.
  • Specific Package/Screening: The S1F(S likely denotes a specific package type or enhanced screening process for increased reliability.

Benefits:

  • High Efficiency: Low on-resistance contributes to minimal power loss and high efficiency.
  • Robust Performance: High avalanche energy rating ensures reliable operation in harsh environments.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.
  • Simplified Design: Easy to drive and implement in various power supply topologies.
  • Improved System Reliability: Robust design and potentially enhanced screening ensure long-term reliability.

Additional Details:

The TK14N65W,S1F(S features a drain-source voltage (VDSS) of 650V and a continuous drain current (ID) rating that varies based on the package and operating temperature. The low on-resistance (RDS(on)) is a critical parameter for minimizing conduction losses. The 'S1F(S' designation indicates a particular package or screening level. This MOSFET is designed to operate over a wide temperature range, suitable for industrial and consumer applications. The gate threshold voltage (VGS(th)) is a key specification for designing the gate drive circuitry. Refer to the official Toshiba datasheet for the TK14N65W and any specific documentation related to the 'S1F(S' designation for comprehensive specifications.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess